Lansdale Semiconductor, Inc. Dual 2-Wide 2-Input AOI Gate 5451/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-Wide 2-Input AOI Gate - 5451/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2-Wide 2-Input AOI Gate
5451/C,A
Dual 2-Wide 2-Input AOI Gate 5451/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5451/C,A
Product Name Dual 2-Wide 2-Input AOI Gate
Gate Type AOI Gate
Supply Voltage 7 VDC
Logic Family TTL
Power Dissipation 28 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54H62FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers