The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 5449/C,A |
| Product Name | BCD-to-7 Segment Decoder/Driver |
| Function | Decoder |
| Input Lines | BCD |
| Output Lines | 7-Segment |
| Supply Voltage | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |