The 5400/7400 series of transistor-transisto
The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | Lansdale Semiconductor, Inc. | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 5448/E,F | 5448/E,F |
| Product Name | BCD-to-Seven Segment Decoder/Driver | BCD-to-7 Segment Decoder/Driver |
| Function | Decoder | Decoder |
| Input Lines | BCD | BCD |
| Output Lines | 7-Segment | 7-Segment |
| Supply Voltage | 7 V | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack | DIP (optional feature); Lead Flat Pack |