Lansdale Semiconductor, Inc. BCD-to-Seven Segment Decoder 5447/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
BCD-to-Seven Segment Decoder - 5447/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
BCD-to-Seven Segment Decoder
5447/E,F
BCD-to-Seven Segment Decoder 5447/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

BCD-to-7 Segment Decoder/Driver - 5447/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
BCD-to-7 Segment Decoder/Driver
5447/E,F
BCD-to-7 Segment Decoder/Driver 5447/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 5447/E,F 5447/E,F
Product Name BCD-to-Seven Segment Decoder BCD-to-7 Segment Decoder/Driver
Function Decoder Decoder
Input Lines BCD BCD
Output Lines 7-Segment 7-Segment
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Lead Flat Pack DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EBY-Q10HP - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT8041-1 SOT8041-1
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details