Lansdale Semiconductor, Inc. Quad 2-Input NAND Buffer (O.C.) 5439/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Buffer (O.C.) - 5439/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Buffer (O.C.)
5439/C,D
Quad 2-Input NAND Buffer (O.C.) 5439/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5439/C,D
Product Name Quad 2-Input NAND Buffer (O.C.)
Gate Type Buffer/Driver; NAND
Supply Voltage 7 V
Output Type Open Collector
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Gates and Inverters - 74AHCT00D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details