Lansdale Semiconductor, Inc. Quad 2-Input NAND Buffer 5437/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Buffer - 5437/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Buffer
5437/C,D
Quad 2-Input NAND Buffer 5437/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5437/C,D
Product Name Quad 2-Input NAND Buffer
Gate Type Buffer/Driver; NAND
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Hex buffer Schmitt trigger - 74AHCT17APWJ - Nexperia B.V.
Specs
Gate Type Buffer/Driver
Supply Voltage +7.0
Features Schmitt Trigger
View Details
Logic - Gates and Inverters - 54LS20DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details