Lansdale Semiconductor, Inc. 8-Input NAND Gate 5430/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
8-Input NAND Gate - 5430/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Input NAND Gate
5430/C,A
8-Input NAND Gate 5430/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5430/C,A
Product Name 8-Input NAND Gate
Gate Type NAND
Supply Voltage 7 VDC
Logic Family TTL
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 1727-3142-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers