Lansdale Semiconductor, Inc. Quad 2-Input NOR Buffer 5428/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NOR Buffer - 5428/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NOR Buffer
5428/C,D
Quad 2-Input NOR Buffer 5428/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5428/C,D
Product Name Quad 2-Input NOR Buffer
Gate Type Buffer/Driver; NOR
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details