Lansdale Semiconductor, Inc. Quad 2-Input NAND Gate (O.C.) 5426/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Gate (O.C.) - 5426/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Gate (O.C.)
5426/C,D
Quad 2-Input NAND Gate (O.C.) 5426/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5426/C,D
Product Name Quad 2-Input NAND Gate (O.C.)
Gate Type NAND
Supply Voltage 7 V
Output Type Open Collector
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L55W/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type Other; CFP
View Details
4 suppliers
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details