Lansdale Semiconductor, Inc. Quad 2-Input Interface NAND Gate 5426/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Interface NAND Gate - 5426/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Interface NAND Gate
5426/C,A
Quad 2-Input Interface NAND Gate 5426/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5426/C,A
Product Name Quad 2-Input Interface NAND Gate
Gate Type NAND
Supply Voltage 7 VDC
Logic Family TTL
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Logic - Gates and Inverters - 54LS20DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers