Lansdale Semiconductor, Inc. 8-Bit Parallel-Access Shift Register 54199/J,K

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Parallel-Access Shift Register - 54199/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Parallel-Access Shift Register
54199/J,K
8-Bit Parallel-Access Shift Register 54199/J,K
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

8-Bit Shift Register - 54199/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Shift Register
54199/J,K
8-Bit Shift Register 54199/J,K
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Shift Registers Shift Registers
Product Number 54199/J,K 54199/J,K
Product Name 8-Bit Parallel-Access Shift Register 8-Bit Shift Register
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Pin Count 24 24
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
8-bit parallel-in/serial out shift register - 74HC166D,652 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
5 suppliers