The 5400/7400 series of transistor-transisto
The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | Lansdale Semiconductor, Inc. | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | 54190/E,F | 54190/E,F |
| Product Name | Presettable BCD/Decade Up/Down Counter | Synchronous Up/Down Decade Counter |
| Features | Presettable | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter |
| Counter Direction | Bidirectional | Bidirectional |
| Supply Voltage | 7 V | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack | DIP (optional feature); Lead Flat Pack |