Lansdale Semiconductor, Inc. 4-Bit Arithmetic Logic Unit 54181/J,K

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Arithmetic Logic Unit - 54181/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Arithmetic Logic Unit
54181/J,K
4-Bit Arithmetic Logic Unit 54181/J,K
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Arithmetic Logic Units (ALU)
Product Number 54181/J,K
Product Name 4-Bit Arithmetic Logic Unit
Number of Bits 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F381ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
4-Bit Arithmetic Logic Unit - 2506 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage (-).5-+5.5 VDC
Package Type DIP
View Details
4-Bit Arithmetic Logic Unit - 54LS181/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
View Details
Programmable Logic Array - 82S100/Y - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP
Logic Family TTL
View Details