Lansdale Semiconductor, Inc. Hex Buffer/Driver (O.C.) 5417/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Hex Buffer/Driver (O.C.) - 5417/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex Buffer/Driver (O.C.)
5417/C,D
Hex Buffer/Driver (O.C.) 5417/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5417/C,D
Product Name Hex Buffer/Driver (O.C.)
Gate Type Buffer/Driver
Supply Voltage 7 V
Output Type Open Collector
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers