Lansdale Semiconductor, Inc. Synchronous 4-Bit Binary Counter 54161/E,F

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Synchronous 4-Bit Binary Counter - 54161/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Synchronous 4-Bit Binary Counter
54161/E,F
Synchronous 4-Bit Binary Counter 54161/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 54161/E,F
Product Name Synchronous 4-Bit Binary Counter
Counter Type MOD-N
Counter Category Synchronous
Supply Voltage 7 VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-1164-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers