Lansdale Semiconductor, Inc. BCD Decade Counter 54160/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
BCD Decade Counter - 54160/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
BCD Decade Counter
54160/E,F
BCD Decade Counter 54160/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Synchronous Decade Counter - 54160/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Synchronous Decade Counter
54160/E,F
Synchronous Decade Counter 54160/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Counters Logic Counters
Product Number 54160/E,F 54160/E,F
Product Name BCD Decade Counter Synchronous Decade Counter
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Lead Flat Pack DIP (optional feature); Lead Flat Pack
Logic Family TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
View Details
 - 25LS2569FM/B - Rochester Electronics
Rochester Electronics
Specs
Output Characteristics 3-State
Counter Category Synchronous
Package Type CFP
View Details