Lansdale Semiconductor, Inc. Quad 2-Input Data Selector/Multiplexer 54157/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Data Selector/Multiplexer - 54157/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Data Selector/Multiplexer
54157/E,F
Quad 2-Input Data Selector/Multiplexer 54157/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 54157/E,F
Product Name Quad 2-Input Data Selector/Multiplexer
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301QFA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers