Lansdale Semiconductor, Inc. Dual 4-Line to 1-Line Multiplexer 54153/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Line to 1-Line Multiplexer - 54153/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Line to 1-Line Multiplexer
54153/E,F
Dual 4-Line to 1-Line Multiplexer 54153/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Dual 4-to-1 Line Data Selector - 54153/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-to-1 Line Data Selector
54153/E,F
Dual 4-to-1 Line Data Selector 54153/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 54153/E,F 54153/E,F
Product Name Dual 4-Line to 1-Line Multiplexer Dual 4-to-1 Line Data Selector
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Lead Flat Pack DIP (optional feature); Lead Flat Pack
Logic Family TTL TTL
Number of Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers