Lansdale Semiconductor, Inc. Hex Inverter Schmitt Trigger 5414/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter Schmitt Trigger - 5414/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex Inverter Schmitt Trigger
5414/C,D
Hex Inverter Schmitt Trigger 5414/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5414/C,D
Product Name Hex Inverter Schmitt Trigger
Gate Type NOT
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details