Lansdale Semiconductor, Inc. Quad 2-Input NAND Schmitt Trigger 54132/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Schmitt Trigger - 54132/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Schmitt Trigger
54132/C,D
Quad 2-Input NAND Schmitt Trigger 54132/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 54132/C,D
Product Name Quad 2-Input NAND Schmitt Trigger
Gate Type NAND
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
 - 54F11/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details