Lansdale Semiconductor, Inc. Hex Inverter 529/C,A

Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.
Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter - 529/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex Inverter
529/C,A
Hex Inverter 529/C,A
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 529/C,A
Product Name Hex Inverter
Gate Type NOT
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Dual Logic IC - 705-54F04/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers