Lansdale Semiconductor, Inc. Dual J-K Flip-Flop 523/C,A

Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.
Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Dual J-K Flip-Flop - 523/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual J-K Flip-Flop
523/C,A
Dual J-K Flip-Flop 523/C,A
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 523/C,A
Product Name Dual J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 8 VDC
Propagation Delay 12 ns
Power Dissipation 110 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers