This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Dividers |
| Product Number | 5151/C,A |
| Product Name | BCD Programmable Divider |
| Operating Temperature | -65 to 150 C (-85 to 302 F) |
| Supply Voltage | 8 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |