Lansdale Semiconductor, Inc. Triple 3-Input NAND Gate 512/C,A

Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.
Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND Gate - 512/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND Gate
512/C,A
Triple 3-Input NAND Gate 512/C,A
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 512/C,A
Product Name Triple 3-Input NAND Gate
Gate Type NAND
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details