Lansdale Semiconductor, Inc. 8-Input NAND Gate 502/C,A

Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.
Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
8-Input NAND Gate - 502/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Input NAND Gate
502/C,A
8-Input NAND Gate 502/C,A
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 502/C,A
Product Name 8-Input NAND Gate
Gate Type NAND
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54132DM - 907345-54132DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers