Lansdale Semiconductor, Inc. AND-OR-INVERT Gate 501/C,A

Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.
Description
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
AND-OR-INVERT Gate - 501/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND-OR-INVERT Gate
501/C,A
AND-OR-INVERT Gate 501/C,A
TTL I integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

TTL I integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a medium operating speed (20MHz clock rate), good external noise immunity, high fan out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 501/C,A
Product Name AND-OR-INVERT Gate
Gate Type NOT; AND; OR
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 510093 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Gates and Inverters - 54F132DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details