Lansdale Semiconductor, Inc. Programmable Modulo 2, Modulo 5 Counters 4317/E,F

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Programmable Modulo 2, Modulo 5 Counters - 4317/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Programmable Modulo 2, Modulo 5 Counters
4317/E,F
Programmable Modulo 2, Modulo 5 Counters 4317/E,F
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 4317/E,F
Product Name Programmable Modulo 2, Modulo 5 Counters
Features Programmable
Counter Type Modulo 5 Counter
Supply Voltage 7 VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HC393D,652 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
7 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74AC169PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 154 MHz
View Details