These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 4301/E,F |
| Product Name | BCD-to-Binary/Binary-to-BCD |
| Function | Decoder/Demultiplexer |
| Input Lines | BCD |
| Supply Voltage | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |
| Logic Family | TTL |