Lansdale Semiconductor, Inc. Dual 4-Channel Data Selector 4300/C,A

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Channel Data Selector - 4300/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Channel Data Selector
4300/C,A
Dual 4-Channel Data Selector 4300/C,A
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 4300/C,A
Product Name Dual 4-Channel Data Selector
Supply Voltage 7 VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS158DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
8-input multiplexer - 74HCT151D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT109-1 SOT109-1
View Details
3 suppliers
 - 54AC251/QFA - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers