UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 380/C |
| Product Name | Quad 2-Input NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 5.5 V |
| Propagation Delay | 20 ns |