Lansdale Semiconductor, Inc. Dual D Binary 328/C

Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.
Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Suppliers

Company
Product
Description
Supplier Links
Dual D Binary - 328/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual D Binary
328/C
Dual D Binary 328/C
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 328/C
Product Name Dual D Binary
Flip-Flop Type D
Supply Voltage 5.5 V
Propagation Delay 25 ns
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers