Lansdale Semiconductor, Inc. AND-OR-INVERT Gate 3133/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
AND-OR-INVERT Gate - 3133/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND-OR-INVERT Gate
3133/C,A
AND-OR-INVERT Gate 3133/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3133/C,A
Product Name AND-OR-INVERT Gate
Gate Type NOT; AND; OR
Supply Voltage 4.5-5.5 VDC
Logic Family TTL
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Gates and Inverters - 74AHCT1G14GV,125 - 1007561-74AHCT1G14GV,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
PMIC - Gate Drivers - 1EDN8511B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family N-Channel, P-Channel MOSFET
View Details