Lansdale Semiconductor, Inc. A.O.I. Gate 3132/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
A.O.I. Gate - 3132/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
A.O.I. Gate
3132/C,A
A.O.I. Gate 3132/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3132/C,A
Product Name A.O.I. Gate
Gate Type AOI
Supply Voltage 4.5-5.5 VDC
Logic Family TTL
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H00DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers