Lansdale Semiconductor, Inc. Dual 4-Input AND Power Gate 3126/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Input AND Power Gate - 3126/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Input AND Power Gate
3126/C,A
Dual 4-Input AND Power Gate 3126/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3126/C,A
Product Name Dual 4-Input AND Power Gate
Gate Type AND
Supply Voltage 4.5-5.5 VDC
Logic Family TTL
Propagation Delay 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74AHC1G14GW-Q100,1 - 1007469-74AHC1G14GW-Q100,1 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 1
View Details
7 suppliers