Lansdale Semiconductor, Inc. Quad 2-Input Exclusive NOR Gate 3122/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Exclusive NOR Gate - 3122/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Exclusive NOR Gate
3122/C,A
Quad 2-Input Exclusive NOR Gate 3122/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3122/C,A
Product Name Quad 2-Input Exclusive NOR Gate
Gate Type NOR
Supply Voltage 4.5-5.5 VDC
Logic Family TTL
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details