Lansdale Semiconductor, Inc. Triple 3-Input NAND Gate (O. C.) 3107/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND Gate (O. C.) - 3107/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND Gate (O. C.)
3107/C,A
Triple 3-Input NAND Gate (O. C.) 3107/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3107/C,A
Product Name Triple 3-Input NAND Gate (O. C.)
Gate Type NAND
Supply Voltage 4.5-5.5 VDC
Output Type Open Collector
Logic Family TTL
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details