Lansdale Semiconductor, Inc. Triple 3-Input NAND Gate 3105/C,A

Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.
Description
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND Gate - 3105/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND Gate
3105/C,A
Triple 3-Input NAND Gate 3105/C,A
TTL III integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF capacitance.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 3105/C,A
Product Name Triple 3-Input NAND Gate
Gate Type NAND
Supply Voltage 4.5-5.5 VDC
Logic Family TTL
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
2-input AND gate - 74AHCT1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
12 suppliers