Lansdale Semiconductor, Inc. BCD Decade / Binary Counter 2501

Description
Lansdale offers these Bipolar Digital parts, which were originally manufactured by AMD. They are compatible with the TTL family of circuits.
Description
Lansdale offers these Bipolar Digital parts, which were originally manufactured by AMD. They are compatible with the TTL family of circuits.

Suppliers

Company
Product
Description
Supplier Links
BCD Decade / Binary Counter - 2501 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
BCD Decade / Binary Counter
2501
BCD Decade / Binary Counter 2501
Lansdale offers these Bipolar Digital parts, which were originally manufactured by AMD. They are compatible with the TTL family of circuits.

Lansdale offers these Bipolar Digital parts, which were originally manufactured by AMD. They are compatible with the TTL family of circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 2501
Product Name BCD Decade / Binary Counter
Counter Type BCD/Decade Counter; BCD Binary
Counter Direction Bidirectional
Supply Voltage (-).5 to +5.5 VDC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - 1727-3289-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
Logic - Counters, Dividers - 74F191SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 100 MHz
View Details