Lansdale Semiconductor, Inc. Triple 3-Input NAND Gate 2107/C,A

Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND Gate - 2107/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND Gate
2107/C,A
Triple 3-Input NAND Gate 2107/C,A
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 2107/C,A
Product Name Triple 3-Input NAND Gate
Gate Type NAND
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers