Lansdale Semiconductor, Inc. Dual 4-Input NAND Gate 2103/C,A

Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Input NAND Gate - 2103/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Input NAND Gate
2103/C,A
Dual 4-Input NAND Gate 2103/C,A
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 2103/C,A
Product Name Dual 4-Input NAND Gate
Gate Type NAND
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers