Lansdale Semiconductor, Inc. Quad 2-Input NAND Gate 2101/C,A

Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Gate - 2101/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Gate
2101/C,A
Quad 2-Input NAND Gate 2101/C,A
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 2101/C,A
Product Name Quad 2-Input NAND Gate
Gate Type NAND
Supply Voltage 8 VDC
Logic Family TTL
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details