Lansdale Semiconductor, Inc. Dual 5-Input NAND Gate 1900

Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.
Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Suppliers

Company
Product
Description
Supplier Links
Dual 5-Input NAND Gate - 1900 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 5-Input NAND Gate
1900
Dual 5-Input NAND Gate 1900
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Motorola/Freescale - DTL 830 - 930 & 1800 - 1900

These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 1900
Product Name Dual 5-Input NAND Gate
Gate Type NAND
Supply Voltage 4.5-5.5 VDC
Inputs 5
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers