Lansdale Semiconductor, Inc. Hex D Type Master-Slave Flip-Flop 10576/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Hex D Type Master-Slave Flip-Flop - 10576/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex D Type Master-Slave Flip-Flop
10576/E,F
Hex D Type Master-Slave Flip-Flop 10576/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 10576/E,F
Product Name Hex D Type Master-Slave Flip-Flop
Flip-Flop Type D
Triggering Master-slave
Supply Voltage (-)8 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
 - 25S18FM/B - Rochester Electronics
Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details