Lansdale Semiconductor, Inc. Dual 4-to-1 Multiplexer 10574/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-to-1 Multiplexer - 10574/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-to-1 Multiplexer
10574/E,F
Dual 4-to-1 Multiplexer 10574/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 10574/E,F
Product Name Dual 4-to-1 Multiplexer
Features OE
Supply Voltage (-8) VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238BQ-Q100X - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54ACT257/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS49DMQB - Acme Chip Technology Co., Limited
Specs
Package Type 14-CERDIP
Operating Current 0.2500 mA
View Details