Lansdale Semiconductor, Inc. Quad 2-Input Multiplexer 10573/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Multiplexer - 10573/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Multiplexer
10573/E,F
Quad 2-Input Multiplexer 10573/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 10573/E,F
Product Name Quad 2-Input Multiplexer
Supply Voltage (-8) VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family ECL
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F157/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC158WRQMLV - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 24 mA
View Details
2 suppliers
Low-power 2-input multiplexer - 74AUP1G157GW-Q100H - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT363-2 SOT363-2
View Details