The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 10571/E,F |
| Product Name | Dual 1-of-4 Decoder |
| Function | Decoder |
| Input Lines | 0ther; 1-of-4 |
| Supply Voltage | (-8) VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |