The Model 350 is a cryogenic temperature controller designed for ultra-low temperature applications down to 100 mK, offering four independent PID-controlled outputs including a 75 W warm-up heater, a 1 W sample heater, and two auxiliary 1 W ±10 V outputs. It features four standard sensor input channels compatible with Cernox™ RTDs, ruthenium oxide, platinum RTDs, and other NTC RTDs, with field-installable option cards to support silicon diodes, thermocouples, or capacitance sensors. The controller includes a graphic LCD display, Ethernet, USB, and IEEE-488 interfaces for remote control, and achieves measurement resolutions as low as 0.1 mK depending on sensor type. It is CE certified and operates in a 15°C to 35°C ambient range with a 100, 120, 220, or 240 VAC power requirement. The unit dimensions are 435 mm W × 89 mm H × 368 mm D and weighs 7.6 kg.
The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient operation in a wide range of advanced research applications. Whether the need is for high accuracy with minimal thermal impact, or precise temperature control in high magnetic fields, or dependable measurement in radiation environments, the new Model 350 controller matched with Lake Shore’s industry-leading Cernox® sensors provides a cryogenic solution that’s demonstrably best-in-class.
The patented noise reduction input circuitry of the Model 350 is just one reason why this controller works so well for ultra-low temperature (ULT) applications, all the way down to 100 mK. When combined with precision Cernox sensors, this performance-optimize
This single instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT refrigeration systems, as well as other cryogenic sensor types like ruthenium oxide and platinum RTDs. Standard computer interfaces enable remote communications, control and coordination with other systems.
| Lake Shore Cryotronics, Inc. | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Number | Model 350 |
| Product Name | Cryogenic Temperature Controller |