TARK THERMAL SOLUTIONS
CP1.4-17-06L -- THERMOELECTRIC, PELTIER MODULES
Tark Thermal Solutions
Thermoelectric, Peltier Modules
CP1.4-17-06L
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
CP1.4-17-06L |
|
Product Name
|
Thermoelectric, Peltier Modules |
|
Running Current
|
6 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Maximum Air Flow
1.3 SCFM (2.21 m³/hr)
Maximum Sound Level
12.5 dbA
Nominal Voltage
12 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
36 SCFM (61.19 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
17 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details