Tark Thermal Solutions Liquid Cooling, Heating 926-1098-ND

Description
Active, Recirculating Chiller 115 ~ 240VAC 149W 4.7A 0.76GPM (2.9LPM)
Request a Quote Datasheet
Description
Active, Recirculating Chiller 115 ~ 240VAC 149W 4.7A 0.76GPM (2.9LPM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - 926-1098-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
926-1098-ND
Liquid Cooling, Heating 926-1098-ND
Active, Recirculating Chiller 115 ~ 240VAC 149W 4.7A 0.76GPM (2.9LPM)

Active, Recirculating Chiller 115 ~ 240VAC 149W 4.7A 0.76GPM (2.9LPM)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number 926-1098-ND
Product Name Liquid Cooling, Heating
Application Industrial
Power Source Other; 294W
Reservoir 0.1 gallons (0.2500 liters)
Control Panel Features TempGauge
Unlock Full Specs
to access all available technical data

Similar Products

Closed-Loop Chiller - SVI-10000-M - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial; Process
Power Source 460/60/3; Other; 460/3/60
Condenser Cooling Water or Water 70% Glycol 30%; Air-Cooled
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details