Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
TARK THERMAL SOLUTIONS
430854-614 -- THERMOELECTRIC, PELTIER MODULES
Tark Thermal Solutions
Thermoelectric, Peltier Modules
430854-614
Description
UT8-200-F2-4040-TA-E P-WCON
ODG (Origin Data Global)
Done
Datasheet
Description
UT8-200-F2-4040-TA-E P-WCON
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Thermoelectric, Peltier Modules
430854-614
Thermoelectric, Peltier Modules
430854-614
UT8-200-F2-4040-TA-E P-WCON
UT8-200-F2-4040-TA-E
P-WCON
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Electronic Cooling Fans
Product Number
430854-614
Product Name
Thermoelectric, Peltier Modules
Running Current
8.5 amps
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
AC Fans
FAA1-12038NBLW31-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
71.5 SCFM (122 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
3
suppliers
Rosenberg USA
Axial Fan
125DH 12 VDC
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Pelonis Technologies, Inc.
AX12BL004C-S280 Series 6.5 Ampere (A) Current and 989 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL004C-S280-1SP-03
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
6.5 amps
View Details
STEGO
Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego
06040.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details